ITT Cannon Circular Connector, Receptacle, Size 8, 3 Position, Box; Product Range Itt Cannon KPT02E8-3PW

Description
KPT 3C 3#20 PIN RECP
Request a Quote Datasheet
Description
KPT 3C 3#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT02E8-3PW - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 3#20 PIN RECP

KPT 3C 3#20 PIN RECP

Buy Now
Swedesboro, NJ, United States
KPT 3C 3#20 PIN RECP

KPT 3C 3#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 8, 3 Position, Box; Product Range Itt Cannon - 02K1168 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 3 Position, Box; Product Range Itt Cannon
02K1168
Circular Connector, Receptacle, Size 8, 3 Position, Box; Product Range Itt Cannon 02K1168
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT02E8-3PW KPT02E8-3PW 02K1168
Product Name Circular Connector, Receptacle, Size 8, 3 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
CONN BANANA JACK TURRET ORANGE - 238-9284ORN - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel
View Details