CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02K1164 |
| Product Name | Circular Connector, Receptacle, Size 8, 2 Position, Box; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |