ITT Cannon Circular Connector, Receptacle, Size 8, 2 Position, Box; Product Range Itt Cannon KPT02E8-2S

Description
KPT 2C 2#20 SKT RECP
Request a Quote Datasheet
Description
KPT 2C 2#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT02E8-2S - PEI-Genesis
Philadelphia, PA, United States
KPT 2C 2#20 SKT RECP

KPT 2C 2#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 8, 2 Position, Box; Product Range Itt Cannon - 07H1937 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 2 Position, Box; Product Range Itt Cannon
07H1937
Circular Connector, Receptacle, Size 8, 2 Position, Box; Product Range Itt Cannon 07H1937
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Box Mount Receptacle 02Ct Socket Itt Cannon - 50AJ3959 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 02Ct Socket Itt Cannon
50AJ3959
Connector Circular Box Mount Receptacle 02Ct Socket Itt Cannon 50AJ3959
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 02CT SOCKET

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 02CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT02E8-2S 07H1937 50AJ3959
Product Name Circular Connector, Receptacle, Size 8, 2 Position, Box; Product Range Itt Cannon Connector Circular Box Mount Receptacle 02Ct Socket Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details