ITT Cannon Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Itt Cannon KPT02E24-61SW

Description
KPT 61C 61#20 SKT RECP
Request a Quote Datasheet
Description
KPT 61C 61#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 61C 61#20 SKT RECP

KPT 61C 61#20 SKT RECP

Buy Now
 - ITT Cannon KPT02E24-61SW - PEI-Genesis
Philadelphia, PA, United States
KPT 61C 61#20 SKT RECP

KPT 61C 61#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Itt Cannon - 67H0056 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Itt Cannon
67H0056
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Itt Cannon 67H0056
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT02E24-61SW ITT Cannon KPT02E24-61SW 67H0056
Product Name Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-17-1-C-R3-02-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5310/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details