ITT Cannon Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Itt Cannon KPT02E24-61S

Description
KPT 61C 61#20 SKT RECP
Request a Quote Datasheet
Description
KPT 61C 61#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 61C 61#20 SKT RECP

KPT 61C 61#20 SKT RECP

Buy Now
 - ITT Cannon KPT02E24-61S - PEI-Genesis
Philadelphia, PA, United States
KPT 61C 61#20 SKT RECP

KPT 61C 61#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Itt Cannon - 67H0055 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Itt Cannon
67H0055
Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Itt Cannon 67H0055
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 61 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT02E24-61S ITT Cannon KPT02E24-61S 67H0055
Product Name Circular Connector, Receptacle, Size 24, 61 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0179-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
N (M) Straight Connector for RG402 Cable - ET-NMS-25 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details