ITT Cannon Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon KPT02E22-55PW

Description
KPT 55C 55#20 PIN RECP
Request a Quote Datasheet
Description
KPT 55C 55#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 55C 55#20 PIN RECP

KPT 55C 55#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon - 67H0043 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon
67H0043
Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon 67H0043
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 55 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Box Mount Receptacle 55Ct Pin Itt Cannon - 50AJ3953 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 55Ct Pin Itt Cannon
50AJ3953
Connector Circular Box Mount Receptacle 55Ct Pin Itt Cannon 50AJ3953
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 55CT PIN

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 55CT PIN

Supplier's Site
26482 - Style Series I & Mil Battery Itt Cannon - 37P9325 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
37P9325
26482 - Style Series I & Mil Battery Itt Cannon 37P9325
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT02E22-55PW 67H0043 50AJ3953 37P9325
Product Name Circular Connector, Receptacle, Size 22, 55 Position, Box; Product Range Itt Cannon Connector Circular Box Mount Receptacle 55Ct Pin Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products