ITT Cannon Circular Connector, Receptacle, Size 22, 41 Position, Box; Product Range Itt Cannon KPT02E22-41S

Description
KPT 41C 27#20 14#16 SKT RECP
Request a Quote Datasheet
Description
KPT 41C 27#20 14#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 41C 27#20 14#16 SKT RECP

KPT 41C 27#20 14#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 22, 41 Position, Box; Product Range Itt Cannon - 90C0494 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 41 Position, Box; Product Range Itt Cannon
90C0494
Circular Connector, Receptacle, Size 22, 41 Position, Box; Product Range Itt Cannon 90C0494
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 41 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 41 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
26482 - Style Series I & Mil Battery Itt Cannon - 37P9324 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
37P9324
26482 - Style Series I & Mil Battery Itt Cannon 37P9324
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site
Connector Circular Box Mount Receptacle 41Ct Socket Itt Cannon - 50AJ3952 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 41Ct Socket Itt Cannon
50AJ3952
Connector Circular Box Mount Receptacle 41Ct Socket Itt Cannon 50AJ3952
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 41CT SOCKET

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 41CT SOCKET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT02E22-41S 90C0494 37P9324 50AJ3952
Product Name Circular Connector, Receptacle, Size 22, 41 Position, Box; Product Range Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon Connector Circular Box Mount Receptacle 41Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details