ITT Cannon Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Itt Cannon KPT02E22-36SX

Description
KPT 36C 36#20 SKT RECP
Request a Quote Datasheet
Description
KPT 36C 36#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 36C 36#20 SKT RECP

KPT 36C 36#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Itt Cannon - 02K1136 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Itt Cannon
02K1136
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Itt Cannon 02K1136
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 36 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 36 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT02E22-36SX 02K1136
Product Name Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details