ITT Cannon Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Itt Cannon KPT02E22-36PX

Description
KPT 36C 36#20 PIN RECP
Request a Quote Datasheet
Description
KPT 36C 36#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 36C 36#20 PIN RECP

KPT 36C 36#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Itt Cannon - 02K1133 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Itt Cannon
02K1133
Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Itt Cannon 02K1133
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 36 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 36 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT02E22-36PX 02K1133
Product Name Circular Connector, Receptacle, Size 22, 36 Position, Box; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Contacts - 1377G20-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers