ITT Cannon Circular Connector, Receptacle, Size 22, 32 Position, Box; Product Range Itt Cannon KPT02E22-32S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 32 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 32 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 32 Position, Box; Product Range Itt Cannon - 02K1123 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 32 Position, Box; Product Range Itt Cannon
02K1123
Circular Connector, Receptacle, Size 22, 32 Position, Box; Product Range Itt Cannon 02K1123
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 32 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 32 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K1123
Product Name Circular Connector, Receptacle, Size 22, 32 Position, Box; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data