ITT Cannon Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon KPT02E22-21PY

Description
KPT 21C 21#16 PIN RECP
Request a Quote Datasheet
Description
KPT 21C 21#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 21C 21#16 PIN RECP

KPT 21C 21#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon - 02K1112 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon
02K1112
Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon 02K1112
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 21 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT02E22-21PY 02K1112
Product Name Circular Connector, Receptacle, Size 22, 21 Position, Box; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details