ITT Cannon Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon KPT02E20-39P

Description
KPT 39C 37#20 2#16 PIN RECP
Request a Quote Datasheet
Description
KPT 39C 37#20 2#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT02E20-39P - PEI-Genesis
Philadelphia, PA, United States
KPT 39C 37#20 2#16 PIN RECP

KPT 39C 37#20 2#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon - 83H0638 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon
83H0638
Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon 83H0638
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 39 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 39 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT02E20-39P 83H0638
Product Name Circular Connector, Receptacle, Size 20, 39 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SMA Male to BNC Female, Adapter - 9323 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details