The Circular Connector, Receptacle, Size 20, 24 Position, Box from the KPT Series by ITT Cannon features a box mounting receptacle with 24 solder cup contacts. It is designed for robust applications, with a shell size of 20 and constructed from aluminum alloy with olive drab chromate over cadmium plating. The connector is rated for a contact current of 7.5 A and can operate within a temperature range of -55°C to +125°C. It offers a high insulator resistance of approximately 5000 MOhm and is capable of withstanding a test voltage of 1500 Vrms. The connector is also rated for IP67 water tightness, ensuring reliable performance in harsh environments. With a minimum of 500 mating cycles and resistance to vibration up to 200 m/s², this connector is suitable for demanding applications.
KPT 24C 24#20 SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 24 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT02E20-24SY | 02K1094 |
| Product Name | Circular Connector, Receptacle, Size 20, 24 Position, Box; Product Range Itt Cannon | |
| Gender | Female / Jack |