ITT Cannon Circular Connector, Receptacle, Size 20, 24 Position, Box; Product Range Itt Cannon KPT02E20-24SX

Description
KPT 24C 24#20 SKT RECP
Request a Quote Datasheet
Description
KPT 24C 24#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT02E20-24SX - PEI-Genesis
Philadelphia, PA, United States
KPT 24C 24#20 SKT RECP

KPT 24C 24#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 20, 24 Position, Box; Product Range Itt Cannon - 02K1093 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 24 Position, Box; Product Range Itt Cannon
02K1093
Circular Connector, Receptacle, Size 20, 24 Position, Box; Product Range Itt Cannon 02K1093
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 24 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 24 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT02E20-24SX 02K1093
Product Name Circular Connector, Receptacle, Size 20, 24 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA (M) R/A Connector for RG58 Cable - ET-SMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details