ITT Cannon Circular Connector Assemblies KPT02E20-16P

Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet
Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-KPT02E20-16P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPT02E20-16P-ND
Circular Connector Assemblies 1003-KPT02E20-16P-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon - 67H0025 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon
67H0025
Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon 67H0025
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 16 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-KPT02E20-16P-ND 67H0025
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 20, 16 Position, Box; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 1000 to 1400 volts
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details