ITT Cannon Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Itt Cannon KPT02E18-32PW

Description
KPT 32C 32#20 PIN RECP
Request a Quote Datasheet
Description
KPT 32C 32#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 32C 32#20 PIN RECP

KPT 32C 32#20 PIN RECP

Buy Now
 - ITT Cannon KPT02E18-32PW - PEI-Genesis
Philadelphia, PA, United States
KPT 32C 32#20 PIN RECP

KPT 32C 32#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Itt Cannon - 67H0017 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Itt Cannon
67H0017
Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Itt Cannon 67H0017
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 32 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 32 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT02E18-32PW ITT Cannon KPT02E18-32PW 67H0017
Product Name Circular Connector, Receptacle, Size 18, 32 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data