ITT Cannon Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Itt Cannon KPT02E18-11PW

Description
KPT 11C 11#16 PIN RECP
Request a Quote Datasheet
Description
KPT 11C 11#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT02E18-11PW - PEI-Genesis
Philadelphia, PA, United States
KPT 11C 11#16 PIN RECP

KPT 11C 11#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
KPT 11C 11#16 PIN RECP

KPT 11C 11#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Itt Cannon - 67H0010 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Itt Cannon
67H0010
Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Itt Cannon 67H0010
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 11 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 11 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT02E18-11PW KPT02E18-11PW 67H0010
Product Name Circular Connector, Receptacle, Size 18, 11 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
UHF Male to Double Banana Plug, Adapter - 9413 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details