ITT Cannon Circular Connector, Receptacle, Size 16, 8 Position, Box; Product Range Itt Cannon KPT02E16-8PW

Description
KPT 8C 8#16 PIN RECP
Request a Quote Datasheet
Description
KPT 8C 8#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT02E16-8PW - PEI-Genesis
Philadelphia, PA, United States
KPT 8C 8#16 PIN RECP

KPT 8C 8#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 16, 8 Position, Box; Product Range Itt Cannon - 99B2246 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 8 Position, Box; Product Range Itt Cannon
99B2246
Circular Connector, Receptacle, Size 16, 8 Position, Box; Product Range Itt Cannon 99B2246
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
CONN RCPT 8POS BOX W/PIN - 3728-KPT02E16-8PW - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 8POS BOX W/PIN
3728-KPT02E16-8PW
CONN RCPT 8POS BOX W/PIN 3728-KPT02E16-8PW
CONN RCPT 8POS BOX W/PIN

CONN RCPT 8POS BOX W/PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT02E16-8PW 99B2246 3728-KPT02E16-8PW
Product Name Circular Connector, Receptacle, Size 16, 8 Position, Box; Product Range Itt Cannon CONN RCPT 8POS BOX W/PIN
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Coupling Bayonet
Unlock Full Specs
to access all available technical data

Similar Products