ITT CANNON
KPT02E16-26PDVA206 -- KPT 26C 26#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 26C 26#20 Pin Recp Itt Cannon
KPT02E16-26PDVA206
Description
KPT 26C 26#20 PIN RECP
Description
KPT 26C 26#20 PIN RECP
Suppliers
Kpt 26C 26#20 Pin Recp Itt Cannon
48M3125
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
48M3125 |
|
Product Name
|
Kpt 26C 26#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers