ITT Cannon Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Itt Cannon KPT02E16-23P

Description
KPT 23C 22#20 1#16 PIN RECP
Request a Quote Datasheet
Description
KPT 23C 22#20 1#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT02E16-23P - PEI-Genesis
Philadelphia, PA, United States
KPT 23C 22#20 1#16 PIN RECP

KPT 23C 22#20 1#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Itt Cannon - 02K1044 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Itt Cannon
02K1044
Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Itt Cannon 02K1044
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 23 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 23 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT02E16-23P 02K1044
Product Name Circular Connector, Receptacle, Size 16, 23 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data