ITT Cannon Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Itt Cannon KPT02E14-5SX

Description
KPT 5C 5#16 SKT RECP
Request a Quote Datasheet
Description
KPT 5C 5#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 5C 5#16 SKT RECP

KPT 5C 5#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Itt Cannon - 85K0971 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Itt Cannon
85K0971
Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Itt Cannon 85K0971
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT02E14-5SX 85K0971
Product Name Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MCX (M) St. Connector for RG58 Cable - ET-MMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details