ITT Cannon Circular Connector Assemblies KPT02E14-5P

Description
KPT 5C 5#16 PIN RECP
Request a Quote Datasheet
Description
KPT 5C 5#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 5C 5#16 PIN RECP

KPT 5C 5#16 PIN RECP

Buy Now
Circular Connector Assemblies - 1003-KPT02E14-5P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPT02E14-5P-ND
Circular Connector Assemblies 1003-KPT02E14-5P-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Itt Cannon - 22C4678 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Itt Cannon
22C4678
Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Itt Cannon 22C4678
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector Circular Box Mount Receptacle 05Ct Pin Itt Cannon - 50AJ3926 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 05Ct Pin Itt Cannon
50AJ3926
Connector Circular Box Mount Receptacle 05Ct Pin Itt Cannon 50AJ3926
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 05CT PIN

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 05CT PIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT02E14-5P 1003-KPT02E14-5P-ND 22C4678 50AJ3926
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Itt Cannon Connector Circular Box Mount Receptacle 05Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 1000 to 1400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Barbed tubing connector - RTU-PK-2/3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Configurable Connector - 756-9711/050-000 - WAGO
Specs
Voltage Rating 1500 volts
View Details
3 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details