ITT Cannon Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Itt Cannon KPT02E14-19SA71

Description
KPT 19C 19#20 SKT RECP
Request a Quote
Description
KPT 19C 19#20 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 14, 19 Position, Box from ITT Cannon is designed for reliable interconnect solutions in various applications. It features a box mount receptacle configuration with 19 solder socket contacts, ensuring secure connections. The coupling style is bayonet, which provides a robust locking mechanism for enhanced stability. This connector is RoHS compliant, making it suitable for environmentally conscious projects. Its design is aligned with military and industrial standards, indicating its capability to perform in demanding environments. This product is part of the KPT series, known for its versatility and reliability in critical applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 14, 19 Position, Box from ITT Cannon is designed for reliable interconnect solutions in various applications. It features a box mount receptacle configuration with 19 solder socket contacts, ensuring secure connections. The coupling style is bayonet, which provides a robust locking mechanism for enhanced stability. This connector is RoHS compliant, making it suitable for environmentally conscious projects. Its design is aligned with military and industrial standards, indicating its capability to perform in demanding environments. This product is part of the KPT series, known for its versatility and reliability in critical applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 19C 19#20 SKT RECP

KPT 19C 19#20 SKT RECP

Buy Now
 - ITT Cannon KPT02E14-19SA71 - PEI-Genesis
Philadelphia, PA, United States
KPT 19C 19#20 SKT RECP

KPT 19C 19#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Itt Cannon - 02K1036 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Itt Cannon
02K1036
Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Itt Cannon 02K1036
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 19 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 19 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT02E14-19SA71 ITT Cannon KPT02E14-19SA71 02K1036
Product Name Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details