KPT 19C 19#20 SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 19 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts;
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 19CT SOCKET
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | KPT02E14-19S | 466680 | 91B3361 | 50AJ3923 |
| Product Name | Mil Spec Circular Connectors | Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Itt Cannon | Connector Circular Box Mount Receptacle 19Ct Socket Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Male / Plug; Female / Jack | |||
| Geometry | Straight; Straight | |||
| Termination | Solder |