ITT Cannon Circular Connector Assemblies KPT02E14-19P

Description
KPT 19C 19#20 PIN RECP
Request a Quote Datasheet
Description
KPT 19C 19#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 19C 19#20 PIN RECP

KPT 19C 19#20 PIN RECP

Buy Now
Circular Connector Assemblies - 1003-KPT02E14-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPT02E14-19P-ND
Circular Connector Assemblies 1003-KPT02E14-19P-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Mil Spec Circular Connectors - 466674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
466674
Mil Spec Circular Connectors 466674
ITT Cannon KPT02E14-19P

ITT Cannon KPT02E14-19P

Supplier's Site
Circular Conn, Rcpt, 14-19, Box Mount; Product Range Itt Cannon - 12AC9849 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-19, Box Mount; Product Range Itt Cannon
12AC9849
Circular Conn, Rcpt, 14-19, Box Mount; Product Range Itt Cannon 12AC9849
CIRCULAR CONN, RCPT, 14-19, BOX MOUNT; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-19 RoHS Compliant: No

CIRCULAR CONN, RCPT, 14-19, BOX MOUNT; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-19 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT02E14-19P 1003-KPT02E14-19P-ND 466674 12AC9849
Product Name Circular Connector Assemblies Mil Spec Circular Connectors Circular Conn, Rcpt, 14-19, Box Mount; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Box mount
Voltage Rating 600 to 850 volts
Current Rating 7.5 amps
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
MMCX (F) St. Connector for RG316 Cable - ET-MMFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
DIN 41612 - 39-XC5A-0142-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers