ITT Cannon Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Itt Cannon KPT02E14-18SWA71

Description
KPT 18C 18#20 SKT RECP
Request a Quote Datasheet
Description
KPT 18C 18#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT02E14-18SWA71 - PEI-Genesis
Philadelphia, PA, United States
KPT 18C 18#20 SKT RECP

KPT 18C 18#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Itt Cannon - 02K1025 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Itt Cannon
02K1025
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Itt Cannon 02K1025
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT02E14-18SWA71 02K1025
Product Name Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Cable Connectors - NCN-FCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details