ITT Cannon Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Itt Cannon KPT02E14-18SA71

Description
KPT 18C 18#20 SKT RECP
Request a Quote Datasheet
Description
KPT 18C 18#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT02E14-18SA71 - PEI-Genesis
Philadelphia, PA, United States
KPT 18C 18#20 SKT RECP

KPT 18C 18#20 SKT RECP

Buy Now
Swedesboro, NJ, United States
KPT 18C 18#20 SKT RECP

KPT 18C 18#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Itt Cannon - 02K1021 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Itt Cannon
02K1021
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Itt Cannon 02K1021
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT02E14-18SA71 KPT02E14-18SA71 02K1021
Product Name Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-185292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details