ITT Cannon Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Itt Cannon KPT02E14-18PA71

Description
KPT 18C 18#20 PIN RECP
Request a Quote Datasheet
Description
KPT 18C 18#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 18C 18#20 PIN RECP

KPT 18C 18#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Itt Cannon - 02K1015 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Itt Cannon
02K1015
Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Itt Cannon 02K1015
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 18 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT02E14-18PA71 02K1015
Product Name Circular Connector, Receptacle, Size 14, 18 Position, Box; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data