CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 15 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93B5045 |
| Product Name | Circular Connector, Receptacle, Size 14, 15 Position, Box; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |