ITT Cannon Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Itt Cannon KPT02E14-12PX

Description
KPT 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet
Description
KPT 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 12C 8#20 4#16 PIN RECP

KPT 12C 8#20 4#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Itt Cannon - 65H6479 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Itt Cannon
65H6479
Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Itt Cannon 65H6479
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 12 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 12 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT02E14-12PX 65H6479
Product Name Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - NEDU-L6R1-M8G3L-M12G8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2001-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Jacks, Plugs - 461-1296-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details