ITT Cannon Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Itt Cannon KPT02E14-12PW

Description
KPT 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet
Description
KPT 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 12C 8#20 4#16 PIN RECP

KPT 12C 8#20 4#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Itt Cannon - 66H9983 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Itt Cannon
66H9983
Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Itt Cannon 66H9983
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 12 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 12 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT02E14-12PW 66H9983
Product Name Circular Connector, Receptacle, Size 14, 12 Position, Box; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products