CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 66H9980 |
| Product Name | Circular Connector, Receptacle, Size 12, 8 Position, Box; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |