KPT 8C 8#20 SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
26482 - Style Series I & Mil Battery
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | KPT02E12-8S | 08H0631 | 97M4509 |
| Product Name | Circular Connector, Receptacle, Size 12, 8 Position, Box; Product Range Itt Cannon | 26482 - Style Series I & Mil Battery Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |