The Circular Connector, Receptacle, Size 12, 10 Position, Box from the KPT Series by ITT Cannon features a box mounting receptacle with a socket gender. It accommodates 10 contacts of size 20, utilizing solder cup contact type. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. It operates effectively within a temperature range of -55°C to +125°C (-67°F to 257°F) and is rated for a contact rating of 7.5 A at AWG20. The connector supports a minimum of 500 mating cycles and is designed to withstand vibrations of up to 200 m/s² across a frequency range of 10 to 2000 Hz. Water tightness is compliant with VG95319 standards, and the insulator resistance is approximately 5000 MOhm. The connector is also rated for a test voltage of 1500 Vrms. It is important to note that for voltages exceeding 50V, usage must comply with specific standards. The connector is not RoHS compliant.
KPT 10C 10#20 SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | KPT02E12-10SX | 66H9971 |
| Product Name | Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |