ITT Cannon Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Itt Cannon KPT02E12-10SW

Description
KPT 10C 10#20 SKT RECP
Request a Quote
Description
KPT 10C 10#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 10C 10#20 SKT RECP

KPT 10C 10#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Itt Cannon - 66H9970 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Itt Cannon
66H9970
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Itt Cannon 66H9970
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector Circular Box Mount Receptacle 10Ct Socket Itt Cannon - 50AJ3912 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 10Ct Socket Itt Cannon
50AJ3912
Connector Circular Box Mount Receptacle 10Ct Socket Itt Cannon 50AJ3912
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 10CT SOCKET

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 10CT SOCKET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT02E12-10SW 66H9970 50AJ3912
Product Name Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Itt Cannon Connector Circular Box Mount Receptacle 10Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details