ITT CANNON
KPT02E10-98PZ -- KPT 6C 6#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 6C 6#20 Pin Recp Itt Cannon
KPT02E10-98PZ
Description
KPT 6C 6#20 PIN RECP
Description
KPT 6C 6#20 PIN RECP
Suppliers
Kpt 6C 6#20 Pin Recp Itt Cannon
66H9961
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
66H9961 |
|
Product Name
|
Kpt 6C 6#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Board to Board Connector; PC Card Connector
Mounting
Board Mount
View Details
2 suppliers