ITT Cannon Mil Spec Circular Connectors KPT02E10-6P

Description
KPT 6C 6#20 PIN RECP
Request a Quote Datasheet
Description
KPT 6C 6#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT02E10-6P - PEI-Genesis
Philadelphia, PA, United States
KPT 6C 6#20 PIN RECP

KPT 6C 6#20 PIN RECP

Buy Now
Mil Spec Circular Connectors - 466630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
466630
Mil Spec Circular Connectors 466630
ITT Cannon KPT02E10-6P

ITT Cannon KPT02E10-6P

Supplier's Site
Mil Spec Cir Conn, Rcpt, 10-6, Solder; Product Range Itt Cannon - 82H7139 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 10-6, Solder; Product Range Itt Cannon
82H7139
Mil Spec Cir Conn, Rcpt, 10-6, Solder; Product Range Itt Cannon 82H7139
MIL SPEC CIR CONN, RCPT, 10-6, SOLDER; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6

MIL SPEC CIR CONN, RCPT, 10-6, SOLDER; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6

Supplier's Site Datasheet
Con Circ Boxm Recp 06Ct Pin Itt Cannon - 12AC9842 - Newark, An Avnet Company
Chicago, IL, United States
Con Circ Boxm Recp 06Ct Pin Itt Cannon
12AC9842
Con Circ Boxm Recp 06Ct Pin Itt Cannon 12AC9842
CON CIRC BOXM RECP 06CT PIN

CON CIRC BOXM RECP 06CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT02E10-6P 466630 82H7139 12AC9842
Product Name Mil Spec Circular Connectors Mil Spec Cir Conn, Rcpt, 10-6, Solder; Product Range Itt Cannon Con Circ Boxm Recp 06Ct Pin Itt Cannon
Gender Female / Jack Male / Plug; Female / Jack
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M12.GLA.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 7.0 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details