KPT 3C 3#20 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT02A8-33PW | 22M0819 |
| Product Name | Circular Connector, Receptacle, Size 8, 3 Position, Box; Product Range Itt Cannon | |
| Gender | Female / Jack |