ITT Cannon
Kpt 2C 2#20 Pin Recp Itt Cannon
KPT02A8-2PEX
Description
KPT 2C 2#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 2C 2#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpt 2C 2#20 Pin Recp Itt Cannon
89W8501
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT02A8-2PEX |
89W8501 |
|
Product Name
|
|
Kpt 2C 2#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers