ITT Cannon
Kpt 21C 21#16 Pin Recp Itt Cannon
KPT02A22-21P
Description
KPT 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Description
KPT 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpt 21C 21#16 Pin Recp Itt Cannon
70C4124
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
KPT02A22-21P |
70C4124 |
|
Product Name
|
|
Kpt 21C 21#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Geometry
Right Angle
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details