ITT Cannon Kpt 41C 41#20 Pin Recp Itt Cannon KPT02A20-41PY

Description
KPT 41C 41#20 PIN RECP
Request a Quote
Description
KPT 41C 41#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT02A20-41PY - PEI-Genesis
Philadelphia, PA, United States
KPT 41C 41#20 PIN RECP

KPT 41C 41#20 PIN RECP

Buy Now
Kpt 41C 41#20 Pin Recp Itt Cannon - 57R5801 - Newark, An Avnet Company
Chicago, IL, United States
Kpt 41C 41#20 Pin Recp Itt Cannon
57R5801
Kpt 41C 41#20 Pin Recp Itt Cannon 57R5801
KPT 41C 41#20 PIN RECP

KPT 41C 41#20 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT02A20-41PY 57R5801
Product Name Kpt 41C 41#20 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details