ITT Cannon Kpt 19C 19#20 Pin Recp Itt Cannon KPT02A14-19P

Description
KPT 19C 19#20 PIN RECP
Request a Quote
Description
KPT 19C 19#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 19C 19#20 PIN RECP

KPT 19C 19#20 PIN RECP

Buy Now
Kpt 19C 19#20 Pin Recp Itt Cannon - 93B4892 - Newark, An Avnet Company
Chicago, IL, United States
Kpt 19C 19#20 Pin Recp Itt Cannon
93B4892
Kpt 19C 19#20 Pin Recp Itt Cannon 93B4892
KPT 19C 19#20 PIN RECP

KPT 19C 19#20 PIN RECP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT02A14-19P 93B4892
Product Name Kpt 19C 19#20 Pin Recp Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details