KPT 6C 6#20 PIN RECP
CIRCULAR CONN, RCPT, 10-6, BOX MOUNT; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No
KPT 6C 6#20 PIN RECP ROHS COMPLIANT: NO
| PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT02A10-6P | 12AC9837 | 88F1599 |
| Product Name | Circular Conn, Rcpt, 10-6, Box Mount; Product Range Itt Cannon | Kpt 6C 6#20 Pin Recp Rohs Compliant Itt Cannon | |
| Gender | Female / Jack |