ITT CANNON
KPT01U12-10P -- KPT 10C 10#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 10C 10#20 Pin Recp Itt Cannon
KPT01U12-10P
Description
KPT 10C 10#20 PIN RECP
Description
KPT 10C 10#20 PIN RECP
Suppliers
Kpt 10C 10#20 Pin Recp Itt Cannon
79M3405
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
79M3405 |
|
Product Name
|
Kpt 10C 10#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers