KPT 3C 3#20 SKT RECP
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT01J8-3S | 51K2933 |
| Product Name | Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon | |
| Gender | Female / Jack |