ITT Cannon Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon KPT01J18-32S

Description
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon - 02K0837 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon
02K0837
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon 02K0837
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K0837
Product Name Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Assortment of plugs - NEKM-C-1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details