ITT Cannon Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon KPT01J14-19S

Description
KPT 19C 19#20 SKT RECP
Request a Quote Datasheet
Description
KPT 19C 19#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT01J14-19S - PEI-Genesis
Philadelphia, PA, United States
KPT 19C 19#20 SKT RECP

KPT 19C 19#20 SKT RECP

Buy Now
Swedesboro, NJ, United States
KPT 19C 19#20 SKT RECP

KPT 19C 19#20 SKT RECP

Buy Now
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon - 84H0386 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon
84H0386
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon 84H0386
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT01J14-19S KPT01J14-19S 84H0386
Product Name Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data