ITT Cannon Circular Connector Assemblies KPT01F8-4P

Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet
Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-KPT01F8-4P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPT01F8-4P-ND
Circular Connector Assemblies 1003-KPT01F8-4P-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
 - ITT Cannon KPT01F8-4P - PEI-Genesis
Philadelphia, PA, United States
KPT 4C 4#20 PIN RECP

KPT 4C 4#20 PIN RECP

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon - 89J9156 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
89J9156
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon 89J9156
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-KPT01F8-4P-ND ITT Cannon KPT01F8-4P 89J9156
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-35-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details