KPT 3C 3#20 PIN RECP
KPT 3C 3#20 PIN RECP
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
CIRCULAR CONN, RCPT, 8-3, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT01F8-3P | KPT01F8-3P | 33C9939 |
| Product Name | Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon | ||
| Gender | Female / Jack |