ITT Cannon Circular Conn, Plug, Size 8, 2Pos, Cable; Product Range Itt Cannon KPT01F8-2S

Description
KPT 2C 2#20 SKT RECP
Request a Quote Datasheet
Description
KPT 2C 2#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT01F8-2S - PEI-Genesis
Philadelphia, PA, United States
KPT 2C 2#20 SKT RECP

KPT 2C 2#20 SKT RECP

Buy Now
Circular Conn, Plug, Size 8, 2Pos, Cable; Product Range Itt Cannon - 82H7138 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, Size 8, 2Pos, Cable; Product Range Itt Cannon
82H7138
Circular Conn, Plug, Size 8, 2Pos, Cable; Product Range Itt Cannon 82H7138
CIRCULAR CONN, PLUG, SIZE 8, 2POS, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-2RoHS Compliant: No

CIRCULAR CONN, PLUG, SIZE 8, 2POS, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:8-2RoHS Compliant: No

Supplier's Site Datasheet
Kpt 2C 2#20 Skt Recp Rohs Compliant Itt Cannon - 30C9204 - Newark, An Avnet Company
Chicago, IL, United States
Kpt 2C 2#20 Skt Recp Rohs Compliant Itt Cannon
30C9204
Kpt 2C 2#20 Skt Recp Rohs Compliant Itt Cannon 30C9204
KPT 2C 2#20 SKT RECP ROHS COMPLIANT: NO

KPT 2C 2#20 SKT RECP ROHS COMPLIANT: NO

Supplier's Site
Connector Circular Cable Plug 02Ct Socket Itt Cannon - 50AJ3907 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 02Ct Socket Itt Cannon
50AJ3907
Connector Circular Cable Plug 02Ct Socket Itt Cannon 50AJ3907
CONNECTOR CIRCULAR CABLE PLUG 02CT SOCKET

CONNECTOR CIRCULAR CABLE PLUG 02CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT01F8-2S 82H7138 30C9204 50AJ3907
Product Name Circular Conn, Plug, Size 8, 2Pos, Cable; Product Range Itt Cannon Kpt 2C 2#20 Skt Recp Rohs Compliant Itt Cannon Connector Circular Cable Plug 02Ct Socket Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details